Petersen Products Co. Pipe Plug, Mechanical, Wing Nut, Hand Tight, 18.62"-19" Dia, 141-1190

Description
By-Pass 1.25" NPT Country of Origin Turkey Dia. Max 19" (483mm) Dia. Min 18.62" (473mm) Material, Body Cast Iron & Steel Material, Hardware Cast Iron & Steel Material, Seal SBR Rubber Pipeline Max PSI Not Rated Sage Subcategory Number W1411 Seal Expansion System Hand Tightening Shipping Wt. 80 Lb (36.29 Kg) Style Wing Nut Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 1.25" NPT Country of Origin Turkey Dia. Max 19" (483mm) Dia. Min 18.62" (473mm) Material, Body Cast Iron & Steel Material, Hardware Cast Iron & Steel Material, Seal SBR Rubber Pipeline Max PSI Not Rated Sage Subcategory Number W1411 Seal Expansion System Hand Tightening Shipping Wt. 80 Lb (36.29 Kg) Style Wing Nut Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 18.62
Fredonia, WI, United States
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 18.62"-19" Dia,
141-1190
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 18.62"-19" Dia, 141-1190
By-Pass 1.25" NPT Country of Origin Turkey Dia. Max 19" (483mm) Dia. Min 18.62" (473mm) Material, Body Cast Iron & Steel Material, Hardware Cast Iron & Steel Material, Seal SBR Rubber Pipeline Max PSI Not Rated Sage Subcategory Number W1411 Seal Expansion System Hand Tightening Shipping Wt. 80 Lb (36.29 Kg) Style Wing Nut Temperature Max. Service F 120 f (48.89 c)

By-Pass 1.25" NPT
Country of Origin Turkey
Dia. Max 19" (483mm)
Dia. Min 18.62" (473mm)
Material, Body Cast Iron & Steel
Material, Hardware Cast Iron & Steel
Material, Seal SBR Rubber
Pipeline Max PSI Not Rated
Sage Subcategory Number W1411
Seal Expansion System Hand Tightening
Shipping Wt. 80 Lb (36.29 Kg)
Style Wing Nut
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-1190
Product Name Pipe Plug, Mechanical, Wing Nut, Hand Tight, 18.62"-19" Dia,
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 30
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 14
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Night Cap Spigot End 8
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, High Pres., 5.7
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details