Petersen Products Co. Pipe Plug, Mechanical, Wing Nut, Hand Tight, 1.37"-1.5" Dia, 141-1015

Description
By-Pass 3/8" NPT Country of Origin Turkey Dia. Max 1.5" (38mm) Dia. Min 1.37" (35mm) Material, Body Cast Iron & Steel Material, Hardware Cast Iron & Steel Material, Seal SBR Rubber Pipeline Max PSI Not Rated Sage Subcategory Number W1411 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style Wing Nut Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 3/8" NPT Country of Origin Turkey Dia. Max 1.5" (38mm) Dia. Min 1.37" (35mm) Material, Body Cast Iron & Steel Material, Hardware Cast Iron & Steel Material, Seal SBR Rubber Pipeline Max PSI Not Rated Sage Subcategory Number W1411 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style Wing Nut Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 1.37
Fredonia, WI, United States
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 1.37"-1.5" Dia,
141-1015
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 1.37"-1.5" Dia, 141-1015
By-Pass 3/8" NPT Country of Origin Turkey Dia. Max 1.5" (38mm) Dia. Min 1.37" (35mm) Material, Body Cast Iron & Steel Material, Hardware Cast Iron & Steel Material, Seal SBR Rubber Pipeline Max PSI Not Rated Sage Subcategory Number W1411 Seal Expansion System Hand Tightening Shipping Wt. 1 Lb (0.45 Kg) Style Wing Nut Temperature Max. Service F 120 f (48.89 c)

By-Pass 3/8" NPT
Country of Origin Turkey
Dia. Max 1.5" (38mm)
Dia. Min 1.37" (35mm)
Material, Body Cast Iron & Steel
Material, Hardware Cast Iron & Steel
Material, Seal SBR Rubber
Pipeline Max PSI Not Rated
Sage Subcategory Number W1411
Seal Expansion System Hand Tightening
Shipping Wt. 1 Lb (0.45 Kg)
Style Wing Nut
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-1015
Product Name Pipe Plug, Mechanical, Wing Nut, Hand Tight, 1.37"-1.5" Dia,
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End 36
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End 14
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Night Cap Spigotend 60
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Block & Bleed, 5
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details