By-Pass 1/16" NPT
Country of Origin Turkey
Dia. Max 0.5" (12.7mm)
Dia. Min 0.47" (11.94mm)
Material, Body Cast Iron & Steel
Material, Hardware Cast Iron & Steel
Material, Seal SBR Rubber
Pipeline Max PSI Not Rated
Sage Subcategory Number W1411
Seal Expansion System Hand Tightening
Shipping Wt. 0.5 Lb (0.23 Kg)
Style Wing Nut
Temperature Max. Service F 120 f (48.89 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 141-1005 |
| Product Name | Pipe Plug, Mechanical, Wing Nut, Hand Tight, 0.47"-0.5" Dia, |
| Shape / Application | Round |