By-Pass 2.0 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 27.7" (703.58mm)
Dia. Min 26.25" (666.75mm)
Material Cap Brass
Material, Body Aluminum
Material, Hardware Zinc-Plated Steel
Material, Seal Natural Rubber
Nominal Pipe 27" (685.8mm)
Pressure, PSI Not Rated
Sage Subcategory Number W141
Seal Expansion System Plated Steel T-Handle
Shipping Wt. 44 Lb (19.96 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 141-0270 |
| Product Name | Pipe Plug, Mechanical, Hand Tight, 26.3-27.7" Dia, 2" Bypass |
| Shape / Application | Round |