Petersen Products Co. Pipe Plug, Mechanical, Hand Tight, 23.6-25.5" Dia, 2" Bypass 141-0240

Description
By-Pass 2.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 25.5" (647.7mm) Dia. Min 23.55" (598.17mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 24" (609.6mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 11.5" Plated Steel T-Handle Shipping Wt. 38 Lb (17.24 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 2.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 25.5" (647.7mm) Dia. Min 23.55" (598.17mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 24" (609.6mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 11.5" Plated Steel T-Handle Shipping Wt. 38 Lb (17.24 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Hand Tight, 23.6-25.5
Fredonia, WI, United States
Pipe Plug, Mechanical, Hand Tight, 23.6-25.5" Dia, 2" Bypass
141-0240
Pipe Plug, Mechanical, Hand Tight, 23.6-25.5" Dia, 2" Bypass 141-0240
By-Pass 2.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 25.5" (647.7mm) Dia. Min 23.55" (598.17mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 24" (609.6mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 11.5" Plated Steel T-Handle Shipping Wt. 38 Lb (17.24 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)

By-Pass 2.0 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 25.5" (647.7mm)
Dia. Min 23.55" (598.17mm)
Material Cap Brass
Material, Body Aluminum
Material, Hardware Zinc-Plated Steel
Material, Seal Natural Rubber
Nominal Pipe 24" (609.6mm)
Pressure, PSI Not Rated
Sage Subcategory Number W141
Seal Expansion System 11.5" Plated Steel T-Handle
Shipping Wt. 38 Lb (17.24 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-0240
Product Name Pipe Plug, Mechanical, Hand Tight, 23.6-25.5" Dia, 2" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 8
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Block & Bleed, 3.125
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 3/8" M
View Details
Pipe Plug, Mechanical, Hand Tight, 17.5-19.2
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1.0 BSPP
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 1
Specs
Shape / Application Round
Material Steel - Stainless; Zinc Plated Steel
NPT Thread 5/16" (0.312mm) ID Hose Barb
View Details