Petersen Products Co. Pipe Plug, Mechanical, Hand Tight, 13.8-15.1" Dia, 1" Bypass 141-0140

Description
By-Pass 1.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 15.1" (384.54mm) Dia. Min 13.8" (350.52mm) Handle Width 11.024" (280.01mm) Lngth, Overall 7.284" (185.01mm) Lngth, Seal 2.363" (60.02mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 14" (355.6mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 11" Plated Steel T-Handle Shipping Wt. 11.5 Lb (5.22 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 1.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 15.1" (384.54mm) Dia. Min 13.8" (350.52mm) Handle Width 11.024" (280.01mm) Lngth, Overall 7.284" (185.01mm) Lngth, Seal 2.363" (60.02mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 14" (355.6mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 11" Plated Steel T-Handle Shipping Wt. 11.5 Lb (5.22 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Hand Tight, 13.8-15.1
Fredonia, WI, United States
Pipe Plug, Mechanical, Hand Tight, 13.8-15.1" Dia, 1" Bypass
141-0140
Pipe Plug, Mechanical, Hand Tight, 13.8-15.1" Dia, 1" Bypass 141-0140
By-Pass 1.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 15.1" (384.54mm) Dia. Min 13.8" (350.52mm) Handle Width 11.024" (280.01mm) Lngth, Overall 7.284" (185.01mm) Lngth, Seal 2.363" (60.02mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 14" (355.6mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 11" Plated Steel T-Handle Shipping Wt. 11.5 Lb (5.22 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)

By-Pass 1.0 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 15.1" (384.54mm)
Dia. Min 13.8" (350.52mm)
Handle Width 11.024" (280.01mm)
Lngth, Overall 7.284" (185.01mm)
Lngth, Seal 2.363" (60.02mm)
Material Cap Brass
Material, Body Aluminum
Material, Hardware Zinc-Plated Steel
Material, Seal Natural Rubber
Nominal Pipe 14" (355.6mm)
Pressure, PSI Not Rated
Sage Subcategory Number W141
Seal Expansion System 11" Plated Steel T-Handle
Shipping Wt. 11.5 Lb (5.22 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-0140
Product Name Pipe Plug, Mechanical, Hand Tight, 13.8-15.1" Dia, 1" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical T-Hand. Alum. Test, 8
Specs
Shape / Application Round
NPT Thread 3/4 M (19mm)
View Details
Pipe Plug, Mechanical, T-Handle, Rubber, 2 7/8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details
Pipe Plug, Mechanical, T-Hand. Alum Test, 6
Specs
Shape / Application Round
NPT Thread 1/4 M (6mm)
View Details
Pipe Plug, Mechanical, Block & Bleed, 6.875
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details