Petersen Products Co. Pipe Plug, Mechanical, Hand Tight, 7.7-8.5" Dia, 1" Bypass 141-0080

Description
By-Pass 1.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 8.55" (217.17mm) Dia. Min 7.7" (195.58mm) Handle Width 7.09" (180.09mm) Lngth, Overall 7.284" (185.01mm) Lngth, Seal 1.78" (45.21mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 8" (203.2mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 7.25" Plated Steel T-Handle Shipping Wt. 3.5 Lb (1.59 Kg) Style Internal to Pipe Plug
Request a Quote
Description
By-Pass 1.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 8.55" (217.17mm) Dia. Min 7.7" (195.58mm) Handle Width 7.09" (180.09mm) Lngth, Overall 7.284" (185.01mm) Lngth, Seal 1.78" (45.21mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 8" (203.2mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 7.25" Plated Steel T-Handle Shipping Wt. 3.5 Lb (1.59 Kg) Style Internal to Pipe Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Hand Tight, 7.7-8.5
Fredonia, WI, United States
Pipe Plug, Mechanical, Hand Tight, 7.7-8.5" Dia, 1" Bypass
141-0080
Pipe Plug, Mechanical, Hand Tight, 7.7-8.5" Dia, 1" Bypass 141-0080
By-Pass 1.0 BSPP Country of Origin UNITED KINGDOM Dia. Max 8.55" (217.17mm) Dia. Min 7.7" (195.58mm) Handle Width 7.09" (180.09mm) Lngth, Overall 7.284" (185.01mm) Lngth, Seal 1.78" (45.21mm) Material Cap Brass Material, Body Aluminum Material, Hardware Zinc-Plated Steel Material, Seal Natural Rubber Nominal Pipe 8" (203.2mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 7.25" Plated Steel T-Handle Shipping Wt. 3.5 Lb (1.59 Kg) Style Internal to Pipe Plug

By-Pass 1.0 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 8.55" (217.17mm)
Dia. Min 7.7" (195.58mm)
Handle Width 7.09" (180.09mm)
Lngth, Overall 7.284" (185.01mm)
Lngth, Seal 1.78" (45.21mm)
Material Cap Brass
Material, Body Aluminum
Material, Hardware Zinc-Plated Steel
Material, Seal Natural Rubber
Nominal Pipe 8" (203.2mm)
Pressure, PSI Not Rated
Sage Subcategory Number W141
Seal Expansion System 7.25" Plated Steel T-Handle
Shipping Wt. 3.5 Lb (1.59 Kg)
Style Internal to Pipe Plug

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-0080
Product Name Pipe Plug, Mechanical, Hand Tight, 7.7-8.5" Dia, 1" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Night Cap, Bell End, 30
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 12.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details
Pipe Plug, Mechanical, Lever Type, Rubber, 13/16
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread None
View Details