By-Pass 0.5 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 6.55" (166.37mm)
Dia. Min 5.9" (149.86mm)
Handle Width 2.37" (60.20mm)
Lngth, Overall 3.55" (90.17mm)
Lngth, Seal 1.46" (37.08mm)
Material Cap Plastic
Material, Body Aluminum
Material, Hardware Brass
Material, Seal Natural Rubber
Nominal Pipe 6" (152.4mm)
Pressure, PSI Not Rated
Sage Subcategory Number W141
Seal Expansion System 2.5" Aluminum Wing Nut
Shipping Wt. 1.5 Lb (0.68 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 141-0060 |
| Product Name | Pipe Plug, Mechanical, Hand Tight, 5.9-6.5" Dia, 0.5" Bypass |
| Shape / Application | Round |