Petersen Products Co. Pipe Plug, Mechanical, Hand Tight, 4.4-4.7" Dia, 0.5" Bypass 141-0045

Description
By-Pass 0.5 BSPP Country of Origin UNITED KINGDOM Dia. Max 4.724" (119.99mm) Dia. Min 4.4" (111.76mm) Lngth, Overall 3.71" (94mm) Lngth, Seal 1.35" (34mm) Material Cap Plastic Material, Body Aluminum Material, Hardware Brass Material, Seal Natural Rubber Nominal Pipe 4.5" (114.3mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 4.5" Aluminum Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 0.5 BSPP Country of Origin UNITED KINGDOM Dia. Max 4.724" (119.99mm) Dia. Min 4.4" (111.76mm) Lngth, Overall 3.71" (94mm) Lngth, Seal 1.35" (34mm) Material Cap Plastic Material, Body Aluminum Material, Hardware Brass Material, Seal Natural Rubber Nominal Pipe 4.5" (114.3mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 4.5" Aluminum Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Hand Tight, 4.4-4.7
Fredonia, WI, United States
Pipe Plug, Mechanical, Hand Tight, 4.4-4.7" Dia, 0.5" Bypass
141-0045
Pipe Plug, Mechanical, Hand Tight, 4.4-4.7" Dia, 0.5" Bypass 141-0045
By-Pass 0.5 BSPP Country of Origin UNITED KINGDOM Dia. Max 4.724" (119.99mm) Dia. Min 4.4" (111.76mm) Lngth, Overall 3.71" (94mm) Lngth, Seal 1.35" (34mm) Material Cap Plastic Material, Body Aluminum Material, Hardware Brass Material, Seal Natural Rubber Nominal Pipe 4.5" (114.3mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 4.5" Aluminum Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)

By-Pass 0.5 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 4.724" (119.99mm)
Dia. Min 4.4" (111.76mm)
Lngth, Overall 3.71" (94mm)
Lngth, Seal 1.35" (34mm)
Material Cap Plastic
Material, Body Aluminum
Material, Hardware Brass
Material, Seal Natural Rubber
Nominal Pipe 4.5" (114.3mm)
Pressure, PSI Not Rated
Sage Subcategory Number W141
Seal Expansion System 4.5" Aluminum Wing Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-0045
Product Name Pipe Plug, Mechanical, Hand Tight, 4.4-4.7" Dia, 0.5" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Hand Tight, Nylon 0.5-0.6
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/8" (3.2mm)
View Details
Pipe Plug, Mechanical T-Hand. Alum. Test 12
Specs
Shape / Application Round
NPT Thread 3/4 M (19mm)
View Details
Pipe Plug, Mechanical, Block & Bleed, 11.375
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 24
Specs
Material Polyethylene (PE); Polyethylene
View Details