Petersen Products Co. Pipe Plug, Mechanical, Hand Tight, 2.5-2.7" Dia, 0.5" Bypass 141-0025

Description
By-Pass 0.5 BSPP Country of Origin UNITED KINGDOM Dia. Max 2.775" (70.48mm) Dia. Min 2.44" (61.97mm) Lngth, Overall 3.67" (93mm) Lngth, Seal 1.25" (32mm) Material Cap Plastic Material, Body Aluminum Material, Hardware Brass Material, Seal Natural Rubber Nominal Pipe 2.5" (63.5mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 2.5" Aluminum Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote
Description
By-Pass 0.5 BSPP Country of Origin UNITED KINGDOM Dia. Max 2.775" (70.48mm) Dia. Min 2.44" (61.97mm) Lngth, Overall 3.67" (93mm) Lngth, Seal 1.25" (32mm) Material Cap Plastic Material, Body Aluminum Material, Hardware Brass Material, Seal Natural Rubber Nominal Pipe 2.5" (63.5mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 2.5" Aluminum Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Hand Tight, 2.5-2.7
Fredonia, WI, United States
Pipe Plug, Mechanical, Hand Tight, 2.5-2.7" Dia, 0.5" Bypass
141-0025
Pipe Plug, Mechanical, Hand Tight, 2.5-2.7" Dia, 0.5" Bypass 141-0025
By-Pass 0.5 BSPP Country of Origin UNITED KINGDOM Dia. Max 2.775" (70.48mm) Dia. Min 2.44" (61.97mm) Lngth, Overall 3.67" (93mm) Lngth, Seal 1.25" (32mm) Material Cap Plastic Material, Body Aluminum Material, Hardware Brass Material, Seal Natural Rubber Nominal Pipe 2.5" (63.5mm) Pressure, PSI Not Rated Sage Subcategory Number W141 Seal Expansion System 2.5" Aluminum Wing Nut Shipping Wt. 1 Lb (0.45 Kg) Style Internal to Pipe Plug Temperature Max. Service F 120 f (48.89 c)

By-Pass 0.5 BSPP
Country of Origin UNITED KINGDOM
Dia. Max 2.775" (70.48mm)
Dia. Min 2.44" (61.97mm)
Lngth, Overall 3.67" (93mm)
Lngth, Seal 1.25" (32mm)
Material Cap Plastic
Material, Body Aluminum
Material, Hardware Brass
Material, Seal Natural Rubber
Nominal Pipe 2.5" (63.5mm)
Pressure, PSI Not Rated
Sage Subcategory Number W141
Seal Expansion System 2.5" Aluminum Wing Nut
Shipping Wt. 1 Lb (0.45 Kg)
Style Internal to Pipe Plug
Temperature Max. Service F 120 f (48.89 c)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 141-0025
Product Name Pipe Plug, Mechanical, Hand Tight, 2.5-2.7" Dia, 0.5" Bypass
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical Night Cap Spigot End 15
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, High Pres., 6.8
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical Night Cap Bell End 24
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap Spigot End 30
Specs
Material Polyethylene (PE); Polyethylene
View Details