Petersen Products Co. Pipe Plug, Mechanical, Fc Finishing Plate, 2.09"-2.33" Dia 140-5020

Description
By-Pass None Country of Origin USA Dia. Max 2.33" (59mm) Dia. Min 2.09" (53mm) Dia., Top Plate, OD 4" (102mm) Material, Body ABS Components/22 Ga Chrome Cover Material, Seal Neoprene Nominal Pipe Sch 10, 2" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 2.33" (59mm) Dia. Min 2.09" (53mm) Dia., Top Plate, OD 4" (102mm) Material, Body ABS Components/22 Ga Chrome Cover Material, Seal Neoprene Nominal Pipe Sch 10, 2" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Fc Finishing Plate, 2.09
Fredonia, WI, United States
Pipe Plug, Mechanical, Fc Finishing Plate, 2.09"-2.33" Dia
140-5020
Pipe Plug, Mechanical, Fc Finishing Plate, 2.09"-2.33" Dia 140-5020
By-Pass None Country of Origin USA Dia. Max 2.33" (59mm) Dia. Min 2.09" (53mm) Dia., Top Plate, OD 4" (102mm) Material, Body ABS Components/22 Ga Chrome Cover Material, Seal Neoprene Nominal Pipe Sch 10, 2" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)

By-Pass None
Country of Origin USA
Dia. Max 2.33" (59mm)
Dia. Min 2.09" (53mm)
Dia., Top Plate, OD 4" (102mm)
Material, Body ABS Components/22 Ga Chrome Cover
Material, Seal Neoprene
Nominal Pipe Sch 10, 2"
Sage Subcategory Number W1404
Seal Expansion System SS 5/32" Hex Expansion Screw
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe
Temperature Max. Service F 180 F (82.22 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 140-5020
Product Name Pipe Plug, Mechanical, Fc Finishing Plate, 2.09"-2.33" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Water Line Stub, 1.5
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight 0.97
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 3/8" NPT
View Details
Pipe Plug, Mechanical Night Cap Bell End 27
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap Bell End 10
Specs
Material Polyethylene (PE); Polyethylene
View Details