Petersen Products Co. Pipe Plug, Mechanical, Flush, W/Ss Top Plate 4.2"-4.61" Dia 140-4040

Description
By-Pass None Country of Origin USA Dia. Max 4.61" (117mm) Dia. Min 4.2" (107mm) Dia., Top Plate, OD 5.34" (136mm) Material, Body ABS Components/12 Ga SS Cover Material, Seal Neoprene Nominal Pipe Sch 10, 4" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 4.61" (117mm) Dia. Min 4.2" (107mm) Dia., Top Plate, OD 5.34" (136mm) Material, Body ABS Components/12 Ga SS Cover Material, Seal Neoprene Nominal Pipe Sch 10, 4" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Flush, W/Ss Top Plate 4.2
Fredonia, WI, United States
Pipe Plug, Mechanical, Flush, W/Ss Top Plate 4.2"-4.61" Dia
140-4040
Pipe Plug, Mechanical, Flush, W/Ss Top Plate 4.2"-4.61" Dia 140-4040
By-Pass None Country of Origin USA Dia. Max 4.61" (117mm) Dia. Min 4.2" (107mm) Dia., Top Plate, OD 5.34" (136mm) Material, Body ABS Components/12 Ga SS Cover Material, Seal Neoprene Nominal Pipe Sch 10, 4" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)

By-Pass None
Country of Origin USA
Dia. Max 4.61" (117mm)
Dia. Min 4.2" (107mm)
Dia., Top Plate, OD 5.34" (136mm)
Material, Body ABS Components/12 Ga SS Cover
Material, Seal Neoprene
Nominal Pipe Sch 10, 4"
Sage Subcategory Number W1404
Seal Expansion System SS 5/32" Hex Expansion Screw
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe
Temperature Max. Service F 180 F (82.22 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 140-4040
Product Name Pipe Plug, Mechanical, Flush, W/Ss Top Plate 4.2"-4.61" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Block & Bleed, 12.875
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/2" F
View Details
Pipe Plug, Mechanical, Polypropylene, End Of Pipe 3
Specs
Shape / Application Round
Features Threaded
Material Polypropylene (PP); Polypropylene
View Details
Plug, Mech, Hand Tight, Cleanout Style, 4.05
Specs
Shape / Application Round
Fitted Depth 3.7 inch (93.98 mm)
Material Nylon; Nylon
View Details
Pipe Plug, Mechanical, Night Cap Bell End, 60
Specs
Material Polyethylene (PE); Polyethylene
View Details