Petersen Products Co. Pipe Plug, Mechanical, Flush W/Ss Top Plate, 2.72"-3.19" Dia 140-4025

Description
By-Pass None Country of Origin USA Dia. Max 3.19" (81mm) Dia. Min 2.72" (69mm) Dia., Top Plate, OD 3.65" (93mm) Material, Body ABS Components/12 Ga SS Cover Material, Seal Neoprene Nominal Pipe Sch 10, 2.5" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 3.19" (81mm) Dia. Min 2.72" (69mm) Dia., Top Plate, OD 3.65" (93mm) Material, Body ABS Components/12 Ga SS Cover Material, Seal Neoprene Nominal Pipe Sch 10, 2.5" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Flush W/Ss Top Plate, 2.72
Fredonia, WI, United States
Pipe Plug, Mechanical, Flush W/Ss Top Plate, 2.72"-3.19" Dia
140-4025
Pipe Plug, Mechanical, Flush W/Ss Top Plate, 2.72"-3.19" Dia 140-4025
By-Pass None Country of Origin USA Dia. Max 3.19" (81mm) Dia. Min 2.72" (69mm) Dia., Top Plate, OD 3.65" (93mm) Material, Body ABS Components/12 Ga SS Cover Material, Seal Neoprene Nominal Pipe Sch 10, 2.5" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)

By-Pass None
Country of Origin USA
Dia. Max 3.19" (81mm)
Dia. Min 2.72" (69mm)
Dia., Top Plate, OD 3.65" (93mm)
Material, Body ABS Components/12 Ga SS Cover
Material, Seal Neoprene
Nominal Pipe Sch 10, 2.5"
Sage Subcategory Number W1404
Seal Expansion System SS 5/32" Hex Expansion Screw
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe
Temperature Max. Service F 180 F (82.22 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 140-4025
Product Name Pipe Plug, Mechanical, Flush W/Ss Top Plate, 2.72"-3.19" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Annular Seal 10.75
Specs
NPT Thread 1/4" NPT Quick Disconnect Plug
View Details
Pipe Plug, Mech, Hand Tight, Nylon 1.5-1.9
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Pipe Plug, Mechanical, Water Line Stub, 0.75
Specs
Shape / Application Round
NPT Thread None
View Details