Petersen Products Co. Pipe Plug, Mechanical, Flush W/Ss Top Plate, 1.64"-1.95" Dia 140-4015

Description
By-Pass None Country of Origin USA Dia. Max 1.95" (49mm) Dia. Min 1.64" (42mm) Dia., Top Plate, OD 2.5" (64mm) Material, Body ABS Components/12 Ga SS Cover Material, Seal Neoprene Nominal Pipe Sch 10, 1.5" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)
Request a Quote
Description
By-Pass None Country of Origin USA Dia. Max 1.95" (49mm) Dia. Min 1.64" (42mm) Dia., Top Plate, OD 2.5" (64mm) Material, Body ABS Components/12 Ga SS Cover Material, Seal Neoprene Nominal Pipe Sch 10, 1.5" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Flush W/Ss Top Plate, 1.64
Fredonia, WI, United States
Pipe Plug, Mechanical, Flush W/Ss Top Plate, 1.64"-1.95" Dia
140-4015
Pipe Plug, Mechanical, Flush W/Ss Top Plate, 1.64"-1.95" Dia 140-4015
By-Pass None Country of Origin USA Dia. Max 1.95" (49mm) Dia. Min 1.64" (42mm) Dia., Top Plate, OD 2.5" (64mm) Material, Body ABS Components/12 Ga SS Cover Material, Seal Neoprene Nominal Pipe Sch 10, 1.5" Sage Subcategory Number W1404 Seal Expansion System SS 5/32" Hex Expansion Screw Shipping Wt. 1 Lb (0.45 Kg) Style End of Pipe Temperature Max. Service F 180 F (82.22 C)

By-Pass None
Country of Origin USA
Dia. Max 1.95" (49mm)
Dia. Min 1.64" (42mm)
Dia., Top Plate, OD 2.5" (64mm)
Material, Body ABS Components/12 Ga SS Cover
Material, Seal Neoprene
Nominal Pipe Sch 10, 1.5"
Sage Subcategory Number W1404
Seal Expansion System SS 5/32" Hex Expansion Screw
Shipping Wt. 1 Lb (0.45 Kg)
Style End of Pipe
Temperature Max. Service F 180 F (82.22 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 140-4015
Product Name Pipe Plug, Mechanical, Flush W/Ss Top Plate, 1.64"-1.95" Dia
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, T-Handle Aluminum Test, 6
Specs
Shape / Application Round
NPT Thread None
View Details
Pipe Plug, Mechanical, Wing Nut, Hand Tight, 13.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1" NPT
View Details
Pipe Plug, Mechanical, Night Cap, Spigot End, 18
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical,Wing Nut, Double Seal 5.5
Specs
Shape / Application Round
Material Steel - Stainless; Plated Steel
NPT Thread 0.5 BSPP
View Details