Petersen Products Co. Pipe Plug, Redwood, 5" Pipe 140-1050-4

Description
Country of Origin USA Lngth, Overall 4" (102mm) Material, Body Redwood Pipe Size, Nominal 5" (127mm) Sage Subcategory Number W1401 Shipping Wt. 3 Lb (1.36 Kg) Taper IN 6"-4-5/8" (152mm-117mm)
Request a Quote
Description
Country of Origin USA Lngth, Overall 4" (102mm) Material, Body Redwood Pipe Size, Nominal 5" (127mm) Sage Subcategory Number W1401 Shipping Wt. 3 Lb (1.36 Kg) Taper IN 6"-4-5/8" (152mm-117mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Redwood, 5
Fredonia, WI, United States
Pipe Plug, Redwood, 5" Pipe
140-1050-4
Pipe Plug, Redwood, 5" Pipe 140-1050-4
Country of Origin USA Lngth, Overall 4" (102mm) Material, Body Redwood Pipe Size, Nominal 5" (127mm) Sage Subcategory Number W1401 Shipping Wt. 3 Lb (1.36 Kg) Taper IN 6"-4-5/8" (152mm-117mm)

Country of Origin USA
Lngth, Overall 4" (102mm)
Material, Body Redwood
Pipe Size, Nominal 5" (127mm)
Sage Subcategory Number W1401
Shipping Wt. 3 Lb (1.36 Kg)
Taper IN 6"-4-5/8" (152mm-117mm)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 140-1050-4
Product Name Pipe Plug, Redwood, 5" Pipe
Material Redwood
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Night Cap Spigotend 42
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Night Cap Spigotend 21
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Night Cap Spigotend 18
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Block & Bleed, 4.25
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 1/4" F
View Details