Petersen Products Co. Pipe Plug, Redwood, 2" Pipe 140-1020-0

Description
Country of Origin USA Lngth, Overall 6" (152mm) Material, Body Redwood Pipe Size, Nominal 2" (51mm) Sage Subcategory Number W1401 Shipping Wt. 1 Lb (0.45 Kg) Taper IN 2-1/2"-1-5/8" (64mm-41mm)
Request a Quote
Description
Country of Origin USA Lngth, Overall 6" (152mm) Material, Body Redwood Pipe Size, Nominal 2" (51mm) Sage Subcategory Number W1401 Shipping Wt. 1 Lb (0.45 Kg) Taper IN 2-1/2"-1-5/8" (64mm-41mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Redwood, 2
Fredonia, WI, United States
Pipe Plug, Redwood, 2" Pipe
140-1020-0
Pipe Plug, Redwood, 2" Pipe 140-1020-0
Country of Origin USA Lngth, Overall 6" (152mm) Material, Body Redwood Pipe Size, Nominal 2" (51mm) Sage Subcategory Number W1401 Shipping Wt. 1 Lb (0.45 Kg) Taper IN 2-1/2"-1-5/8" (64mm-41mm)

Country of Origin USA
Lngth, Overall 6" (152mm)
Material, Body Redwood
Pipe Size, Nominal 2" (51mm)
Sage Subcategory Number W1401
Shipping Wt. 1 Lb (0.45 Kg)
Taper IN 2-1/2"-1-5/8" (64mm-41mm)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 140-1020-0
Product Name Pipe Plug, Redwood, 2" Pipe
Material Redwood
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech, Night Cap Spigotend 24
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap Bell End 42
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mech, Hand Tight, Nylon 5.5-6.2
Specs
Shape / Application Round
Material Nylon; Nylon
NPT Thread 1/2" (12.7mm)
View Details
Pipe Plug, Mech, Night Cap Spigotend 48
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details