Country of Origin USA
Diameter 61.81" (1570mm)
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 60" (1524mm)
Pipe End Spigot
Pipe Type Ductile Iron & C-900 Pipe
Sage Subcategory Number W140
Shipping Wt. 65 Lb (29.48 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-060-1S |
| Product Name | Pipe Plug, Mechanical, Night Cap, Spigot End, 60"dia Di/C900 |
| Shape / Application | Round |