Country of Origin USA
Diameter 53.5" (1359mm)
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 54" (1372mm)
Pipe End Spigot
Pipe Type Vylon & Pro 21 Pipe
Sage Subcategory Number W140
Shipping Wt. 57 Lb (25.86 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-054-9S |
| Product Name | Pipe Plug, Mech, Night Cap Spigotend 54"dia Vylon&Pro 21 |
| Shape / Application | Round |