Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 48" (1219mm)
Pipe End Bell
Pipe Type Vylon & Pro 21 Pipe
Sage Subcategory Number W140
Shipping Wt. 39 Lb (17.69 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-048-9B |
| Product Name | Pipe Plug, Mechanical Night Cap Bell End 48"dia Vylon&Pro 21 |
| Material | Polyethylene (PE); Polyethylene |