Petersen Products Co. Pipe Plug, Mechanical, Push In, Bell End, 48"dia Concrete 140-048-3B

Description
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 48" (1219mm) Pipe End Bell Pipe Type Concrete Pipe Sage Subcategory Number W140 Shipping Wt. 39 Lb (17.69 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote
Description
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 48" (1219mm) Pipe End Bell Pipe Type Concrete Pipe Sage Subcategory Number W140 Shipping Wt. 39 Lb (17.69 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Push In, Bell End, 48
Fredonia, WI, United States
Pipe Plug, Mechanical, Push In, Bell End, 48"dia Concrete
140-048-3B
Pipe Plug, Mechanical, Push In, Bell End, 48"dia Concrete 140-048-3B
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 48" (1219mm) Pipe End Bell Pipe Type Concrete Pipe Sage Subcategory Number W140 Shipping Wt. 39 Lb (17.69 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)

Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 48" (1219mm)
Pipe End Bell
Pipe Type Concrete Pipe
Sage Subcategory Number W140
Shipping Wt. 39 Lb (17.69 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Plugs, Stoppers, and Inserts
Product Number 140-048-3B
Product Name Pipe Plug, Mechanical, Push In, Bell End, 48"dia Concrete
Material Polyethylene (PE); Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mechanical, Wing Nut, Hand Tight, 21.62
Specs
Shape / Application Round
Material Steel - Stainless; Cast Iron & Steel
NPT Thread 1.25" NPT
View Details
Pipe Plug, Mechanical, T-Hand. Alum Test, 6
Specs
Shape / Application Round
NPT Thread 1/4 M (6mm)
View Details
Pipe Plug, Mechanical, Fc Finishing Plate, 1.64
Specs
Shape / Application Round
Material ABS Components/22 Ga Chrome Cover
NPT Thread None
View Details
Pipe Plug, Mechanical, Fc Finishing Plate, 3.82
Specs
Shape / Application Round
Material ABS Components/22 Ga Chrome Cover
NPT Thread None
View Details