Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 36" (914mm)
Pipe End Bell
Pipe Type Polyethylene Pipe
Sage Subcategory Number W140
Shipping Wt. 25 Lb (11.34 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-036-2B |
| Product Name | Pipe Plug, Mechanical Night Cap Bell End 36"dia Polyethylene |
| Material | Polyethylene (PE); Polyethylene |