Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 36" (914mm)
Pipe End Bell
Pipe Type Ductile Iron & C-900 Pipe
Sage Subcategory Number W140
Shipping Wt. 25 Lb (11.34 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-036-1B |
| Product Name | Pipe Plug, Mechanical, Night Cap, Bell End, 36" Dia Di/C900 |
| Material | Polyethylene (PE); Polyethylene |