Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 27" (686mm)
Pipe End Bell
Pipe Type SDR 35
Sage Subcategory Number W140
Shipping Wt. 13 Lb (5.90 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-027-4B |
| Product Name | Pipe Plug, Mechanical, Night Cap, Bell End, 27" Dia Sdr 35 |
| Material | Polyethylene (PE); Polyethylene |