Country of Origin USA
Diameter 23.5" (597mm)
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 24" (610mm)
Pipe End Spigot
Pipe Type Vylon & Pro 21 Pipe
Sage Subcategory Number W140
Shipping Wt. 9 Lb (4.08 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-024-9S |
| Product Name | Pipe Plug, Mech, Night Cap Spigot End 24"dia Vylon&Pro21 |
| Shape / Application | Round |