Petersen Products Co. Pipe Plug, Mechanical, Night Cap Bell End, 24" Dia Steel Gas 140-024-8B

Description
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 24" (610mm) Pipe End Bell Pipe Type Steel Gas Sage Subcategory Number W140 Shipping Wt. 9 Lb (4.08 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote
Description
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 24" (610mm) Pipe End Bell Pipe Type Steel Gas Sage Subcategory Number W140 Shipping Wt. 9 Lb (4.08 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Night Cap Bell End, 24
Fredonia, WI, United States
Pipe Plug, Mechanical, Night Cap Bell End, 24" Dia Steel Gas
140-024-8B
Pipe Plug, Mechanical, Night Cap Bell End, 24" Dia Steel Gas 140-024-8B
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 24" (610mm) Pipe End Bell Pipe Type Steel Gas Sage Subcategory Number W140 Shipping Wt. 9 Lb (4.08 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)

Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 24" (610mm)
Pipe End Bell
Pipe Type Steel Gas
Sage Subcategory Number W140
Shipping Wt. 9 Lb (4.08 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Caps, Grips, and Closures
Product Number 140-024-8B
Product Name Pipe Plug, Mechanical, Night Cap Bell End, 24" Dia Steel Gas
Material Polyethylene (PE); Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products