Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 21" (533mm)
Pipe End Spigot
Pipe Type SDR 35
Sage Subcategory Number W140
Shipping Wt. 8 Lb (3.63 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-021-4S |
| Product Name | Pipe Plug, Mechanical Night Cap, Spigot End, 21" Dia Sdr 35 |
| Material | Polyethylene (PE); Polyethylene |