Petersen Products Co. Pipe Plug, Mechanical, Night Cap, Bell End, 18"dia Steel Gas 140-018-8B

Description
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 18" (457mm) Pipe End Bell Pipe Type Steel Gas Sage Subcategory Number W140 Shipping Wt. 7 Lb (3.18 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote
Description
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 18" (457mm) Pipe End Bell Pipe Type Steel Gas Sage Subcategory Number W140 Shipping Wt. 7 Lb (3.18 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Night Cap, Bell End, 18
Fredonia, WI, United States
Pipe Plug, Mechanical, Night Cap, Bell End, 18"dia Steel Gas
140-018-8B
Pipe Plug, Mechanical, Night Cap, Bell End, 18"dia Steel Gas 140-018-8B
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 18" (457mm) Pipe End Bell Pipe Type Steel Gas Sage Subcategory Number W140 Shipping Wt. 7 Lb (3.18 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)

Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 18" (457mm)
Pipe End Bell
Pipe Type Steel Gas
Sage Subcategory Number W140
Shipping Wt. 7 Lb (3.18 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Caps, Grips, and Closures
Product Number 140-018-8B
Product Name Pipe Plug, Mechanical, Night Cap, Bell End, 18"dia Steel Gas
Material Polyethylene (PE); Polyethylene
Unlock Full Specs
to access all available technical data