Country of Origin USA
Diameter 16.62" (422mm)
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 18" (457mm)
Pipe End Spigot
Pipe Type SDR 26
Sage Subcategory Number W140
Shipping Wt. 7 Lb (3.18 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-018-5S |
| Product Name | Pipe Plug, Mechanical, Night Cap, Spigot End, 18"dia, Sdr 26 |
| Shape / Application | Round |