Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 15" (381mm)
Pipe End Bell
Pipe Type Steel Gas
Sage Subcategory Number W140
Shipping Wt. 6 Lb (2.72 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-015-8B |
| Product Name | Pipe Plug, Mechanical, Night Cap Bell End, 15"dia, Steel Gas |
| Material | Polyethylene (PE); Polyethylene |