Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 15" (381mm)
Pipe End Spigot
Pipe Type SDR 26
Sage Subcategory Number W140
Shipping Wt. 6 Lb (2.72 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-015-5S |
| Product Name | Pipe Plug, Mechanical, Night Cap Spigot End, 15" Dia, Sdr 26 |
| Material | Polyethylene (PE); Polyethylene |