Country of Origin USA
Diameter 15" (381mm)
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 15" (381mm)
Pipe End Spigot
Pipe Type Concrete Pipe
Sage Subcategory Number W140
Shipping Wt. 6 Lb (2.72 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-015-3S |
| Product Name | Pipe Plug, Mechanical Night Cap Spigot End 15" Dia, Concrete |
| Shape / Application | Round |