Petersen Products Co. Pipe Plug, Mechanical Night Cap, Spigot End, 12" Dia, Sdr 35 140-012-4S

Description
Country of Origin USA Diameter 11.97" (304mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 12" (305mm) Pipe End Spigot Pipe Type SDR 35 Sage Subcategory Number W140 Shipping Wt. 4 Lb (1.81 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote
Description
Country of Origin USA Diameter 11.97" (304mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 12" (305mm) Pipe End Spigot Pipe Type SDR 35 Sage Subcategory Number W140 Shipping Wt. 4 Lb (1.81 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical Night Cap, Spigot End, 12
Fredonia, WI, United States
Pipe Plug, Mechanical Night Cap, Spigot End, 12" Dia, Sdr 35
140-012-4S
Pipe Plug, Mechanical Night Cap, Spigot End, 12" Dia, Sdr 35 140-012-4S
Country of Origin USA Diameter 11.97" (304mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 12" (305mm) Pipe End Spigot Pipe Type SDR 35 Sage Subcategory Number W140 Shipping Wt. 4 Lb (1.81 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)

Country of Origin USA
Diameter 11.97" (304mm)
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 12" (305mm)
Pipe End Spigot
Pipe Type SDR 35
Sage Subcategory Number W140
Shipping Wt. 4 Lb (1.81 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Caps, Grips, and Closures
Product Number 140-012-4S
Product Name Pipe Plug, Mechanical Night Cap, Spigot End, 12" Dia, Sdr 35
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products