Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 12" (305mm)
Pipe End Bell
Pipe Type Concrete Pipe
Sage Subcategory Number W140
Shipping Wt. 4 Lb (1.81 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-012-3B |
| Product Name | Pipe Plug, Mechanical Night Cap, Bell End, 12" Dia, Concrete |
| Material | Polyethylene (PE); Polyethylene |