Petersen Products Co. Pipe Plug, Mechanical Night Cap, Spigot End 10"dia, Concrete 140-010-3S

Description
Country of Origin USA Diameter 10" (254mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 10 " (254mm) Pipe End Spigot Pipe Type Concrete Pipe Sage Subcategory Number W140 Shipping Wt. 4 Lb (1.81 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote
Description
Country of Origin USA Diameter 10" (254mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 10 " (254mm) Pipe End Spigot Pipe Type Concrete Pipe Sage Subcategory Number W140 Shipping Wt. 4 Lb (1.81 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical Night Cap, Spigot End 10
Fredonia, WI, United States
Pipe Plug, Mechanical Night Cap, Spigot End 10"dia, Concrete
140-010-3S
Pipe Plug, Mechanical Night Cap, Spigot End 10"dia, Concrete 140-010-3S
Country of Origin USA Diameter 10" (254mm) Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 10 " (254mm) Pipe End Spigot Pipe Type Concrete Pipe Sage Subcategory Number W140 Shipping Wt. 4 Lb (1.81 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)

Country of Origin USA
Diameter 10" (254mm)
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 10 " (254mm)
Pipe End Spigot
Pipe Type Concrete Pipe
Sage Subcategory Number W140
Shipping Wt. 4 Lb (1.81 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Caps, Grips, and Closures
Product Number 140-010-3S
Product Name Pipe Plug, Mechanical Night Cap, Spigot End 10"dia, Concrete
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Plug, Mech Night Cap Spigot End 10
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 24
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical, Night Cap, Bell End, 42
Specs
Material Polyethylene (PE); Polyethylene
View Details
Pipe Plug, Mechanical Night Cap, Bell End, 8
Specs
Material Polyethylene (PE); Polyethylene
View Details