Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 6" (152mm)
Pipe End Bell
Pipe Type SDR 21 & 26 (cl 160)
Sage Subcategory Number W140
Shipping Wt. 3 Lb (1.36 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-006-6B |
| Product Name | Pipe Plug, Mech, Night Cap, Bell End, 6" Dia Sdr 21 & 26 |
| Material | Polyethylene (PE); Polyethylene |