Petersen Products Co. Pipe Plug, Mechanical, Night Cap, Bell End, 6" Dia Sdr 35 140-006-4B

Description
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 6" (152mm) Pipe End Bell Pipe Type SDR 35 Sage Subcategory Number W140 Shipping Wt. 3 Lb (1.36 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote
Description
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 6" (152mm) Pipe End Bell Pipe Type SDR 35 Sage Subcategory Number W140 Shipping Wt. 3 Lb (1.36 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pipe Plug, Mechanical, Night Cap, Bell End, 6
Fredonia, WI, United States
Pipe Plug, Mechanical, Night Cap, Bell End, 6" Dia Sdr 35
140-006-4B
Pipe Plug, Mechanical, Night Cap, Bell End, 6" Dia Sdr 35 140-006-4B
Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 6" (152mm) Pipe End Bell Pipe Type SDR 35 Sage Subcategory Number W140 Shipping Wt. 3 Lb (1.36 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)

Country of Origin USA
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 6" (152mm)
Pipe End Bell
Pipe Type SDR 35
Sage Subcategory Number W140
Shipping Wt. 3 Lb (1.36 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)

Supplier's Site

Technical Specifications

  Petersen Products Co.
Product Category Caps, Grips, and Closures
Product Number 140-006-4B
Product Name Pipe Plug, Mechanical, Night Cap, Bell End, 6" Dia Sdr 35
Material Polyethylene (PE); Polyethylene
Unlock Full Specs
to access all available technical data