Country of Origin USA
Diameter 4.62"(117mm)
Material, Body Polyethylene
Material, Seal Natural Rubber
Nominal Pipe 6" (152mm)
Pipe End Spigot
Pipe Type Polyethylene Pipe
Sage Subcategory Number W140
Shipping Wt. 3 Lb (1.36 Kg)
Style End of Pipe Plug
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Caps, Grips, and Closures |
| Product Number | 140-006-2S |
| Product Name | Pipe Plug Mech, Night Cap Spigot End 6"dia Polyethylene |
| Shape / Application | Round |