By-Pass None
Country of Origin USA
Dia. Deflated 15" (381mm)
Dia. Max 68" (1727mm)
Infl. Port Type/Size 1/2" NPT and Tire Valve on 30' Hose
Infl. Press. Required 8 psi (0.55 bar)
Length Deflated 126" (3200mm)
Material, Body Heavy-Duty Elastic Urethane Outer Ply
Material, Hardware Plated Carbon Steel
Nominal Size 66" (1676mm)
Port, Inflation 1/2" NPT (1)
Press. Pipeline Max 3.5 psi (0.24 bar)/8' (2.4 m)
Sage Subcategory Number W1309
Shipping Wt. 87Lbs (39.46Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-966 |
| Product Name | Pipe Plug, Inflatable, Pillow Style, Medium Duty, 66" |