By-Pass None
Country of Origin USA
Dia. Deflated 12" (305mm)
Dia. Max 43.7" (1110mm)
Infl. Port Type/Size 1/2" NPT and Tire Valve on 30' Hose
Infl. Press. Required 12 psi (0.82 bar)
Length Deflated 95" (2413mm)
Material, Body Heavy-Duty Elastic Urethane Outer Ply
Material, Hardware Plated Carbon Steel
Nominal Size 42" (1067mm)
Port, Inflation 1/2" NPT (1)
Press. Pipeline Max 7.8 psi (0.55 bar)/18' (5.5 m)
Sage Subcategory Number W1309
Shipping Wt. 36 Lbs (16.33 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-942 |
| Product Name | Pipe Plug, Inflatable, Pillow Style, Medium Duty, 42" |