By-Pass None
Country of Origin USA
Dia. Deflated 12" (305mm)
Dia. Max 34.25" (870mm)
Infl. Port Type/Size 1/2" NPT and Tire Valve on 30' Hose
Infl. Press. Required 13 psi (0.89 bar)
Length Deflated 95" (2413mm)
Material, Body Heavy-Duty Elastic Urethane Outer Ply
Material, Hardware Plated Carbon Steel
Nominal Size 33" (838mm)
Port, Inflation 1/2" NPT (1)
Press. Pipeline Max 8.7 psi (0.61 bar)/20' (6.1 m)
Sage Subcategory Number W1309
Shipping Wt. 22 Lbs (9.98 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-933 |
| Product Name | Pipe Plug, Inflatable, Pillow Style, Medium Duty, 33" |