By-Pass None
Country of Origin USA
Dia. Deflated 12" (305m)
Dia. Max 25.2" (640mm)
Infl. Port Type/Size 1/4" NPT and Tire Valve on 30' Hose
Infl. Press. Required 18 psi (1.24 bar)
Length Deflated 66" (1676mm)
Material, Body Heavy-Duty Elastic Urethane Outer Ply
Material, Hardware Plated Carbon Steel
Nominal Size 24" (610mm)
Port, Inflation 1/4" NPT (1)
Press. Pipeline Max 11 psi (0.76 bar)/25' (7.6 m)
Sage Subcategory Number W1309
Shipping Wt. 16 Lbs (7.26 Kg)
Temperature Max. Service F 225 f (107.22 c)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-924 |
| Product Name | Pipe Plug, Inflatable, Pillow Style, Medium Duty, 24" |