By-Pass None
Country of Origin USA
Dia. Deflated 12" (305mm)
Dia. Max 20.7" (526mm)
Infl. Port Type/Size 1/4" NPT and Tire Valve on 30' Hose
Infl. Press. Required 18 psi (1.24 bar)
Length Deflated 43" (1092mm)
Material, Body Heavy-Duty Elastic Urethane Outer Ply
Material, Hardware Plated Carbon Steel
Nominal Size 20" (508mm)
Port, Inflation 1/4" NPT (1)
Press. Pipeline Max 13 psi (0.9 bar)/30' (9.1 m)
Sage Subcategory Number W1309
Shipping Wt. 12 Lbs (5.44 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-920 |
| Product Name | Pipe Plug, Inflatable, Pillow Style, Medium Duty, 20" |