By-Pass None
Country of Origin USA
Dia. Deflated 12" (305mm)
Dia. Max 18.8" (478mm)
Infl. Port Type/Size 1/4" NPT and Tire Valve on 30' Hose
Infl. Press. Required 24 psi (1.65 bar)
Length Deflated 43" (1092mm)
Material, Body Heavy-Duty Elastic Urethane Outer Ply
Material, Hardware Plated Carbon Steel
Nominal Size 18" (457mm)
Port, Inflation 1/4" NPT (1)
Press. Pipeline Max 15 psi (1 bar)/35' (11 m)
Sage Subcategory Number W1309
Shipping Wt. 9 lbs (4.08 Kg)
Temperature Max. Service F 225 F (107.22 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-918 |
| Product Name | Pipe Plug, Inflatable, Pillow Style, Medium Duty, 18" |