By-Pass None
Country of Origin USA
Dia. Deflated 10.75" (273mm)
Dia. Max 18.25" (464mm)
Eye Bolt Size (1) Bracket Tag Hook
Infl. Press. Required 45 psi (3.10 bar)
Length Deflated 25" (635mm)
Material, Body Natural Rubber
Material, Hardware Plated Carbon Steel
Nominal Size 12"-18" (305mm-457mm)
Port, Inflation 1/8" FNPT to 1/8" Schrader Tire Valve and 1/8" FNPT to QD Plug
Press. Pipeline Max 15 psi (1 bar)/35 ft (10.5 m)
Remote Placement Pole Receptical IN 1-1/4" FNPT
Sage Subcategory Number W1307
Shipping Wt. 25 Lbs (11.34 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-718 |
| Product Name | Pipe Plug, Inflatable, Remote Placement, 12" To 18" |