By-Pass 8" MNPT One End
Country of Origin USA
Dia. Deflated 16" (406mm)
Dia. Max 24.26" (616mm)
Eye Bolt Size 1/2" (2)
Infl. Press. Required 22 psi (1.52 bar)
Length Deflated 34" (864mm)
Material, Body Natural Rubber
Material, Hardware Aluminum and Plated Steel
Nominal Size 18"-24" (457mm-610mm)
Port, Inflation 1/8" NPT (1)
Press. Pipeline Max 10 psi (0.69 bar)/23' (7 m)
Sage Subcategory Number W1306
Shipping Wt. 90 Lbs (40.82 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-624-8 |
| Product Name | Pipe Plug, Inflatable, Large, 18"-24" Dia, 8" Mnpt Bypass |