By-Pass 6" MNPT One End
Country of Origin USA
Dia. Deflated 13.25" (337mm)
Dia. Max 21.25" (540mm)
Eye Bolt Size 3/8" (2)
Infl. Press. Required 25 psi (1.72 bar)
Length Deflated 30" (762mm)
Material, Body Natural Rubber
Material, Hardware Aluminum and Plated Steel
Nominal Size 14"-21" (356mm-533mm)
Port, Inflation 1/8" NPT (1)
Press. Pipeline Max 10 psi (0.69 bar)/23' (7 m)
Sage Subcategory Number W1306
Shipping Wt. 60 Lbs (27.22 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-621-6 |
| Product Name | Pipe Plug, Inflatable, Large, 14"-21" Dia, 6" Mnpt Bypass |