By-Pass 8" MNPT One End
Country of Origin USA
Dia. Deflated 11" (279mm)
Dia. Max 18.25" (464mm)
Eye Bolt Size 3/8" (1)
Infl. Press. Required 25 psi (1.72 bar)
Length Deflated 28" (711mm)
Material, Body Natural Rubber
Material, Hardware Aluminum and Plated Steel
Nominal Size 12"-18" (305mm-457mm)
Port, Inflation 1/4" NPT (1)
Press. Pipeline Max 10 psi (0.69 bar)/23' (7 m)
Sage Subcategory Number W1306
Shipping Wt. 45 Lbs (20.41 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-618-8 |
| Product Name | Pipe Plug, Inflatable, Large, 12"-18" Dia, 8" Mnpt Bypass |