By-Pass 6" MNPT One End
Country of Origin USA
Dia. Deflated 10.25" (260mm)
Dia. Max 15.25" (387mm)
Eye Bolt Size 3/8" (1)
Infl. Press. Required 30 psi (2.07 bar)
Length Deflated 17.88" (454mm)
Material, Body Natural Rubber
Material, Hardware Aluminum and Plated Steel
Nominal Size 12"-15" (305mm-381mm)
Port, Inflation 1/4" NPT (1)
Press. Pipeline Max 11 psi (0.76 bar)/25' (7.6 m)
Sage Subcategory Number W1306
Shipping Wt. 20 Lbs (9.07 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-615-6 |
| Product Name | Pipe Plug, Inflatable, Large, 12"-15" Dia, 6" Mnpt Bypass |