By-Pass 8" Non-threaded*
Country of Origin USA
Dia. Deflated 9.13" (232mm)
Dia. Max 10.46" (266mm)
Eye Bolt Size 3/8" (1)
Infl. Press. Required 30 psi (2.07 bar)
Length Deflated 20" (508mm)
Material, Body Natural Rubber
Material, Hardware Aluminum and Plated Steel
Nominal Size 10" (254mm)
Port, Inflation 1/4" NPT (1)
Press. Pipeline Max 11 psi (0.76 bar)/25' (7.6 m)
Sage Subcategory Number W1306
Shipping Wt. 17 Lbs (7.71 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-610-8 |
| Product Name | Pipe Plug, Inflatable, Large, 10" Dia, 8" Od Bypass |