By-Pass 4" MNPT One End
Country of Origin USA
Dia. Deflated 5.65" (144mm)
Dia. Max 10.25" (260mm)
Eye Bolt Size 3/8" (1)
Infl. Press. Required 40 psi (2.76 bar)
Length Deflated 24.5" (622mm)
Material, Body Natural Rubber
Material, Hardware Aluminum and Plated Steel
Nominal Size 6"-10" (152mm-254mm)
Port, Inflation 1/4" NPT (1)
Press. Pipeline Max 10 psi (0.69 bar)/23' (7 m)
Sage Subcategory Number W1306
Shipping Wt. 15 lbs (6.8 Kg)
Temperature Max. Service F 120 F (48.89 C)
| Petersen Products Co. | |
|---|---|
| Product Category | Inflatable Seals |
| Product Number | 130-610-4M |
| Product Name | Pipe Plug, Inflatable, Large, 6"-10" Dia, 4" Mnpt Bypass |